Cree, Inc. Led Lighting - LED Lighting - Color - MCE4CT-A2-0000-00A5AAAA1 MCE4CT-A2-0000-00A5AAAA1

Description
Manufacturer: Cree Inc. Win Source Part Number: 1074463-MCE4CT-A2-00 00-00A5AAAA1 Packaging: Reel - TR Color: Red, Green, Blue, White - Cool (RGBW) Height - Seated (Max): 0.184" (4.68mm) Mounting: SMD (SMT) Current - Max: 700mA Red, 700mA Green, 700mA Blue, 700mA White Forward Voltage: 2.1V Red, 3.4V Green, 3.2V Blue, 3.2V White Viewing Angle: 115° Current - Test: 350mA Red, 350mA Green, 350mA Blue, 350mA White Wavelength: 625nm Red, 528nm Green, 458nm Blue, 6350K White Lumens/Watt @ Current - Test: 42 lm/W Red, 56 lm/W Green, 7 lm/W Blue, 89 lm/W White, Cool Thermal Resistance of Package: 6°C/W Flux @ Current/Temperature - Test: 31 lm Red, 67 lm Green, 8 lm Blue, 100 lm White Temperature - Test: 25°C Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1074463-MCE4CT-A2-00 00-00A5AAAA1 Packaging: Reel - TR Color: Red, Green, Blue, White - Cool (RGBW) Height - Seated (Max): 0.184" (4.68mm) Mounting: SMD (SMT) Current - Max: 700mA Red, 700mA Green, 700mA Blue, 700mA White Forward Voltage: 2.1V Red, 3.4V Green, 3.2V Blue, 3.2V White Viewing Angle: 115° Current - Test: 350mA Red, 350mA Green, 350mA Blue, 350mA White Wavelength: 625nm Red, 528nm Green, 458nm Blue, 6350K White Lumens/Watt @ Current - Test: 42 lm/W Red, 56 lm/W Green, 7 lm/W Blue, 89 lm/W White, Cool Thermal Resistance of Package: 6°C/W Flux @ Current/Temperature - Test: 31 lm Red, 67 lm Green, 8 lm Blue, 100 lm White Temperature - Test: 25°C Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - Color - MCE4CT-A2-0000-00A5AAAA1 - 1074463-MCE4CT-A2-0000-00A5AAAA1 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - MCE4CT-A2-0000-00A5AAAA1
1074463-MCE4CT-A2-0000-00A5AAAA1
Led Lighting - LED Lighting - Color - MCE4CT-A2-0000-00A5AAAA1 1074463-MCE4CT-A2-0000-00A5AAAA1
Manufacturer: Cree Inc. Win Source Part Number: 1074463-MCE4CT-A2-00 00-00A5AAAA1 Packaging: Reel - TR Color: Red, Green, Blue, White - Cool (RGBW) Height - Seated (Max): 0.184" (4.68mm) Mounting: SMD (SMT) Current - Max: 700mA Red, 700mA Green, 700mA Blue, 700mA White Forward Voltage: 2.1V Red, 3.4V Green, 3.2V Blue, 3.2V White Viewing Angle: 115° Current - Test: 350mA Red, 350mA Green, 350mA Blue, 350mA White Wavelength: 625nm Red, 528nm Green, 458nm Blue, 6350K White Lumens/Watt @ Current - Test: 42 lm/W Red, 56 lm/W Green, 7 lm/W Blue, 89 lm/W White, Cool Thermal Resistance of Package: 6°C/W Flux @ Current/Temperature - Test: 31 lm Red, 67 lm Green, 8 lm Blue, 100 lm White Temperature - Test: 25°C Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1074463-MCE4CT-A2-0000-00A5AAAA1
Packaging: Reel - TR
Color: Red, Green, Blue, White - Cool (RGBW)
Height - Seated (Max): 0.184" (4.68mm)
Mounting: SMD (SMT)
Current - Max: 700mA Red, 700mA Green, 700mA Blue, 700mA White
Forward Voltage: 2.1V Red, 3.4V Green, 3.2V Blue, 3.2V White
Viewing Angle: 115°
Current - Test: 350mA Red, 350mA Green, 350mA Blue, 350mA White
Wavelength: 625nm Red, 528nm Green, 458nm Blue, 6350K White
Lumens/Watt @ Current - Test: 42 lm/W Red, 56 lm/W Green, 7 lm/W Blue, 89 lm/W White, Cool
Thermal Resistance of Package: 6°C/W
Flux @ Current/Temperature - Test: 31 lm Red, 67 lm Green, 8 lm Blue, 100 lm White
Temperature - Test: 25°C
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
MCE4CT-A2-0000-00A5AAAA1
High Power LEDs - Multi-Color MCE4CT-A2-0000-00A5AAAA1
High Power LEDs - Multi-Color XLAMP MCE 100LM RGBW COOL

High Power LEDs - Multi-Color XLAMP MCE 100LM RGBW COOL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1074463-MCE4CT-A2-0000-00A5AAAA1 MCE4CT-A2-0000-00A5AAAA1
Product Name Led Lighting - LED Lighting - Color - MCE4CT-A2-0000-00A5AAAA1 High Power LEDs - Multi-Color
LED Type Red; Green; Blue; White; Multi-Colored; Red, Green, Blue, White - Cool (RGBW)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-ACN-CYAZA341-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details