Cree, Inc. LED White Lighting JU7070BWT-K-U30ED0000-N0000001

Description
JU7070B 12V K CLASS
Request a Quote Datasheet
Description
JU7070B 12V K CLASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JU7070BWT-K-U30ED0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
JU7070B 12V K CLASS

JU7070B 12V K CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JU7070BWT-K-U30ED0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 60 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details