Cree, Inc. LED White Lighting JR5050CWT-E-U57EB0000-N0000001

Description
LED J COOL WHITE 5700K
Request a Quote Datasheet
Description
LED J COOL WHITE 5700K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JR5050CWT-E-U57EB0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 5700K

LED J COOL WHITE 5700K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JR5050CWT-E-U57EB0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details