Cree, Inc. LED White Lighting JR5050CWT-E-U30EB0000-N0000001

Description
LED J WARM WHT 3000K
Request a Quote Datasheet
Description
LED J WARM WHT 3000K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JR5050CWT-E-U30EB0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K

LED J WARM WHT 3000K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JR5050CWT-E-U30EB0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details