Cree, Inc. LED White Lighting JR5050CWT-E-H65EB0000-N0000001

Description
LED J COOL WHITE 6500K
Request a Quote Datasheet
Description
LED J COOL WHITE 6500K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JR5050CWT-E-H65EB0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 6500K

LED J COOL WHITE 6500K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JR5050CWT-E-H65EB0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details