Cree, Inc. LED White Lighting JK5050BWT-H-U22EB0000-N0000001

Description
JK5050B 6V H CLASS
Request a Quote Datasheet
Description
JK5050B 6V H CLASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JK5050BWT-H-U22EB0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
JK5050B 6V H CLASS

JK5050B 6V H CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JK5050BWT-H-U22EB0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details