Cree, Inc. LED White Lighting JK2835BWT-W-U50EC0000-N0000001

Description
LED Lighting J White, Cool 5000K 3-Step MacAdam Ellipse 9.15V 100mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting J White, Cool 5000K 3-Step MacAdam Ellipse 9.15V 100mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JK2835BWT-W-U50EC0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting J White, Cool 5000K 3-Step MacAdam Ellipse 9.15V 100mA 120° 1411 (3528 Metric)

LED Lighting J White, Cool 5000K 3-Step MacAdam Ellipse 9.15V 100mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 2138-JK2835BWT-W-U50EC0000-N0000001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 5000K 1411

LED J COOL WHITE 5000K 1411

Buy Now Datasheet
LED White Lighting - 2138-JK2835BWT-W-U50EC0000-N0000001CT-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 5000K 1411

LED J COOL WHITE 5000K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JK2835BWT-W-U50EC0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details