Cree, Inc. LED White Lighting JK2835BWT-U-U57EC0000-N000P001

Description
LED J COOL WHITE 5700K 1411
Request a Quote Datasheet
Description
LED J COOL WHITE 5700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JK2835BWT-U-U57EC0000-N000P001CT-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 5700K 1411

LED J COOL WHITE 5700K 1411

Buy Now Datasheet
LED White Lighting - 2138-JK2835BWT-U-U57EC0000-N000P001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 5700K 1411

LED J COOL WHITE 5700K 1411

Buy Now Datasheet
LED White Lighting - 2138-JK2835BWT-U-U57EC0000-N000P001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 5700K 1411

LED J COOL WHITE 5700K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JK2835BWT-U-U57EC0000-N000P001CT-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details