Cree, Inc. LED White Lighting JB5630AWT-C0-0000-000A0BD540E

Description
LED J NEUTRAL WHT 4000K 1411
Request a Quote Datasheet
Description
LED J NEUTRAL WHT 4000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB5630AWT-C0-0000-000A0BD540ETR-ND - DigiKey
Thief River Falls, MN, United States
LED J NEUTRAL WHT 4000K 1411

LED J NEUTRAL WHT 4000K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
JB5630AWT-C0-0000-000A0BD540E
High Power LEDs - White JB5630AWT-C0-0000-000A0BD540E
High Power LEDs - White White 34lm 3V 70CRI

High Power LEDs - White White 34lm 3V 70CRI

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2138-JB5630AWT-C0-0000-000A0BD540ETR-ND JB5630AWT-C0-0000-000A0BD540E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1012-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details