Cree, Inc. LED White Lighting JB3030CWT-F-B65EA0000-NZ000001

Description
JB3030C 3V F CLASS WHITE LEDS
Request a Quote Datasheet
Description
JB3030C 3V F CLASS WHITE LEDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB3030CWT-F-B65EA0000-NZ000001CT-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V F CLASS WHITE LEDS

JB3030C 3V F CLASS WHITE LEDS

Buy Now Datasheet
LED White Lighting - 2138-JB3030CWT-F-B65EA0000-NZ000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V F CLASS WHITE LEDS

JB3030C 3V F CLASS WHITE LEDS

Buy Now Datasheet
LED White Lighting - 2138-JB3030CWT-F-B65EA0000-NZ000001DKR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V F CLASS WHITE LEDS

JB3030C 3V F CLASS WHITE LEDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB3030CWT-F-B65EA0000-NZ000001CT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details