Cree, Inc. LED White Lighting JB3030CWT-E-U50EA0000-NZ000001

Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet
Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB3030CWT-E-U50EA0000-NZ000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V E CLASS WHITE LEDS

JB3030C 3V E CLASS WHITE LEDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB3030CWT-E-U50EA0000-NZ000001TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CR03-BU802TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details