Cree, Inc. LED White Lighting JB3030CWT-E-B40EA0000-NZ000001

Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet
Description
JB3030C 3V E CLASS WHITE LEDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB3030CWT-E-B40EA0000-NZ000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB3030C 3V E CLASS WHITE LEDS

JB3030C 3V E CLASS WHITE LEDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB3030CWT-E-B40EA0000-NZ000001TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details