Cree, Inc. High Power LEDs - White JB3030AWT-00-0000-000A0UC565E

Description
High Power LEDs - White White, 26lm 3V, 90CRI
Datasheet
Description
High Power LEDs - White White, 26lm 3V, 90CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
JB3030AWT-00-0000-000A0UC565E
High Power LEDs - White JB3030AWT-00-0000-000A0UC565E
High Power LEDs - White White, 26lm 3V, 90CRI

High Power LEDs - White White, 26lm 3V, 90CRI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number JB3030AWT-00-0000-000A0UC565E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details