Cree, Inc. LED White Lighting JB2835BWT-J-U65EA0000-N0000001

Description
LED J COOL WHITE 6500K 1411
Request a Quote Datasheet
Description
LED J COOL WHITE 6500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-J-U65EA0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J COOL WHITE 6500K 1411

LED J COOL WHITE 6500K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-J-U65EA0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE9460MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 950 nm (9500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details