Cree, Inc. LED White Lighting JB2835BWT-J-U27EA0000-N000P001

Description
LED J WARM WHT 2700K 1411
Request a Quote Datasheet
Description
LED J WARM WHT 2700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-J-U27EA0000-N000P001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 2700K 1411

LED J WARM WHT 2700K 1411

Buy Now Datasheet
LED White Lighting - 2138-JB2835BWT-J-U27EA0000-N000P001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 2700K 1411

LED J WARM WHT 2700K 1411

Buy Now Datasheet
LED White Lighting - 2138-JB2835BWT-J-U27EA0000-N000P001CT-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 2700K 1411

LED J WARM WHT 2700K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-J-U27EA0000-N000P001DKR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5700 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details