Cree, Inc. LED White Lighting JB2835BWT-J-H30GAP001-N00A0001

Description
LED J WARM WHT 3000K 1411
Request a Quote Datasheet
Description
LED J WARM WHT 3000K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-J-H30GAP001-N00A0001DKR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K 1411

LED J WARM WHT 3000K 1411

Buy Now Datasheet
LED White Lighting - 2138-JB2835BWT-J-H30GAP001-N00A0001CT-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K 1411

LED J WARM WHT 3000K 1411

Buy Now Datasheet
LED White Lighting - 2138-JB2835BWT-J-H30GAP001-N00A0001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3000K 1411

LED J WARM WHT 3000K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-J-H30GAP001-N00A0001DKR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers