Cree, Inc. LED White Lighting JB2835BWT-G-U27EAHGRO-N00A0001

Description
JB2835BWT-G-U27EAHGR O-N00A0001
Request a Quote Datasheet
Description
JB2835BWT-G-U27EAHGR O-N00A0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-U27EAHGRO-N00A0001-ND - DigiKey
Thief River Falls, MN, United States
JB2835BWT-G-U27EAHGR O-N00A0001

JB2835BWT-G-U27EAHGRO-N00A0001

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-U27EAHGRO-N00A0001-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Super Nova 4 LED Module Daylight White - MD-EL-SN4-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details