Cree, Inc. LED White Lighting JB2835BWT-G-H35EA0000-N0000001

Description
LED J WARM WHT 3500K 1411
Request a Quote Datasheet
Description
LED J WARM WHT 3500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-H35EA0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
LED J WARM WHT 3500K 1411

LED J WARM WHT 3500K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-H35EA0000-N0000001TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details