Cree, Inc. LED White Lighting JB2835BWT-G-H27EAHGRO-N00A0001

Description
JB2835BWT-G-H27EAHGR O-N00A0001
Request a Quote Datasheet
Description
JB2835BWT-G-H27EAHGR O-N00A0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-H27EAHGRO-N00A0001-ND - DigiKey
Thief River Falls, MN, United States
JB2835BWT-G-H27EAHGR O-N00A0001

JB2835BWT-G-H27EAHGRO-N00A0001

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-H27EAHGRO-N00A0001-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High Brightness LED - C4SMK-BJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details