Cree, Inc. LED White Lighting JB2835BWT-G-B50EAHGRO-N00A0001

Description
JB2835BWT-G-B50EAHGR O-N00A0001
Request a Quote Datasheet
Description
JB2835BWT-G-B50EAHGR O-N00A0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-B50EAHGRO-N00A0001-ND - DigiKey
Thief River Falls, MN, United States
JB2835BWT-G-B50EAHGR O-N00A0001

JB2835BWT-G-B50EAHGRO-N00A0001

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-B50EAHGRO-N00A0001-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details