Cree, Inc. LED White Lighting JB2835BWT-G-B30EAHGRO-N00A0001

Description
JB2835BWT-G-B30EAHGR O-N00A0001
Request a Quote Datasheet
Description
JB2835BWT-G-B30EAHGR O-N00A0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2835BWT-G-B30EAHGRO-N00A0001-ND - DigiKey
Thief River Falls, MN, United States
JB2835BWT-G-B30EAHGR O-N00A0001

JB2835BWT-G-B30EAHGRO-N00A0001

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2835BWT-G-B30EAHGRO-N00A0001-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details