Cree, Inc. LED White Lighting JB2016BWT-L-U35EA0000-N0000001

Description
JB2016B 3V L CLASS
Request a Quote Datasheet
Description
JB2016B 3V L CLASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2138-JB2016BWT-L-U35EA0000-N0000001CT-ND - DigiKey
Thief River Falls, MN, United States
JB2016B 3V L CLASS

JB2016B 3V L CLASS

Buy Now Datasheet
LED White Lighting - 2138-JB2016BWT-L-U35EA0000-N0000001TR-ND - DigiKey
Thief River Falls, MN, United States
JB2016B 3V L CLASS

JB2016B 3V L CLASS

Buy Now Datasheet
LED White Lighting - 2138-JB2016BWT-L-U35EA0000-N0000001DKR-ND - DigiKey
Thief River Falls, MN, United States
JB2016B 3V L CLASS

JB2016B 3V L CLASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2138-JB2016BWT-L-U35EA0000-N0000001CT-ND
Product Name LED White Lighting
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details