Cree, Inc. High Power LEDs - White CXB1820-0000-000N0HS457E

Description
High Power LEDs - White White, 2990lm
Datasheet
Description
High Power LEDs - White White, 2990lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXB1820-0000-000N0HS457E
High Power LEDs - White CXB1820-0000-000N0HS457E
High Power LEDs - White White, 2990lm

High Power LEDs - White White, 2990lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXB1820-0000-000N0HS457E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers