Cree, Inc. High Power LEDs - White CXB1507-0000-000F0BJ450E

Description
High Power LEDs - White White COB LED 1120lm
Datasheet
Description
High Power LEDs - White White COB LED 1120lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXB1507-0000-000F0BJ450E
High Power LEDs - White CXB1507-0000-000F0BJ450E
High Power LEDs - White White COB LED 1120lm

High Power LEDs - White White COB LED 1120lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXB1507-0000-000F0BJ450E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details