Cree, Inc. High Power LEDs - White CXA3590-0000-000RT0CD0E2

Description
High Power LEDs - White White COB LED 12000lm
Datasheet
Description
High Power LEDs - White White COB LED 12000lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA3590-0000-000RT0CD0E2
High Power LEDs - White CXA3590-0000-000RT0CD0E2
High Power LEDs - White White COB LED 12000lm

High Power LEDs - White White COB LED 12000lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA3590-0000-000RT0CD0E2
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Visible Emitter - MTE8600N2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers