Cree, Inc. High Power LEDs - White CXA3590-0000-000RT0BB30H

Description
High Power LEDs - White White COB LED 9500lm
Datasheet
Description
High Power LEDs - White White COB LED 9500lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA3590-0000-000RT0BB30H
High Power LEDs - White CXA3590-0000-000RT0BB30H
High Power LEDs - White White COB LED 9500lm

High Power LEDs - White White COB LED 9500lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA3590-0000-000RT0BB30H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
High Brightness LED - MT3003N-WT-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Chip LED with reflector - SML-011YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details