Cree, Inc. High Power LEDs - White CXA3590-0000-000RT0AD27H

Description
High Power LEDs - White White COB LED 9000lm
Datasheet
Description
High Power LEDs - White White COB LED 9000lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA3590-0000-000RT0AD27H
High Power LEDs - White CXA3590-0000-000RT0AD27H
High Power LEDs - White White COB LED 9000lm

High Power LEDs - White White COB LED 9000lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA3590-0000-000RT0AD27H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details