Cree, Inc. High Power LEDs - White CXA3070-0000-000NTHAD0E1

Description
High Power LEDs - White White COB LED 9000lm
Datasheet
Description
High Power LEDs - White White COB LED 9000lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA3070-0000-000NTHAD0E1
High Power LEDs - White CXA3070-0000-000NTHAD0E1
High Power LEDs - White White COB LED 9000lm

High Power LEDs - White White COB LED 9000lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA3070-0000-000NTHAD0E1
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4090SA35A00G1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details