Cree, Inc. High Power LEDs - White CXA3070-0000-000NT0Z227H

Description
High Power LEDs - White White COB LED 7390lm
Datasheet
Description
High Power LEDs - White White COB LED 7390lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA3070-0000-000NT0Z227H
High Power LEDs - White CXA3070-0000-000NT0Z227H
High Power LEDs - White White COB LED 7390lm

High Power LEDs - White White COB LED 7390lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA3070-0000-000NT0Z227H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details