Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
CREE, INC.
CXA2540-0000-000N0YT427H -- HIGH POWER LEDS - WHITE
Cree, Inc.
High Power LEDs - White
CXA2540-0000-000N0YT427H
Description
High Power LEDs - White White, 3440lm
Description
High Power LEDs - White White, 3440lm
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
High Power LEDs - White
CXA2540-0000-000N0YT427H
High Power LEDs - White
CXA2540-0000-000N0YT427H
High Power LEDs - White White, 3440lm
High Power LEDs - White White, 3440lm
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Light Emitting Diodes (LED)
Product Number
CXA2540-0000-000N0YT427H
Product Name
High Power LEDs - White
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
LED Arrays
1918838
Specs
LED Type
White; Ultra white
Array
Array
Number of Array Elements
1
View Details
Broadcom Inc.
LED Indication - Discrete
ASMT-UGB5-NW702
Specs
LED Package:
2-PLCC
LED Type
Green
Peak Wavelength
523 nm (5230 Å)
View Details
2
suppliers
Clairex Technologies, Inc.
IREDs and LEDs
CLE130W
Specs
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Viewing Angle
70 degrees
View Details