Cree, Inc. High Power LEDs - White CXA2520-0000-000N0UP40E3

Description
High Power LEDs - White White, 1965lm
Datasheet
Description
High Power LEDs - White White, 1965lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA2520-0000-000N0UP40E3
High Power LEDs - White CXA2520-0000-000N0UP40E3
High Power LEDs - White White, 1965lm

High Power LEDs - White White, 1965lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA2520-0000-000N0UP40E3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 754-1390-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 1497-1405-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details