Cree, Inc. High Power LEDs - White CXA1830-0000-000N00U457F

Description
High Power LEDs - White White, 3955lm
Description
High Power LEDs - White White, 3955lm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1830-0000-000N00U457F
High Power LEDs - White CXA1830-0000-000N00U457F
High Power LEDs - White White, 3955lm

High Power LEDs - White White, 3955lm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1830-0000-000N00U457F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - C566C-RFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers