Cree, Inc. High Power LEDs - White CXA1816-0000-000N0YK40E7

Description
High Power LEDs - White White, 1290lm
Datasheet
Description
High Power LEDs - White White, 1290lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1816-0000-000N0YK40E7
High Power LEDs - White CXA1816-0000-000N0YK40E7
High Power LEDs - White White, 1290lm

High Power LEDs - White White, 1290lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1816-0000-000N0YK40E7
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High Brightness LED - C566C-GFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Circular LED lamp - SLR-56YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers