Cree, Inc. COB LEDs CXA1512-0000-000N00M450F

Description
Cree,LED,CXA1512-000 0-000N00M450F
Request a Quote Datasheet
Description
Cree,LED,CXA1512-000 0-000N00M450F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COB LEDs - 8091629 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
8091629
COB LEDs 8091629
Cree,LED,CXA1512-000 0-000N00M450F

Cree,LED,CXA1512-0000-000N00M450F

Supplier's Site
COB LEDs - 1777281 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1777281
COB LEDs 1777281
Cree,LED,CXA1512-000 0-000N00M450F

Cree,LED,CXA1512-0000-000N00M450F

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1512-0000-000N00M450F
High Power LEDs - White CXA1512-0000-000N00M450F
High Power LEDs - White Cool White, 5000K 1682lm, 350mA, 75CRI

High Power LEDs - White Cool White, 5000K 1682lm, 350mA, 75CRI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8091629 CXA1512-0000-000N00M450F
Product Name COB LEDs High Power LEDs - White
LED Package: 15.85 x 15.85 x 1.7mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 846-SLI-325URT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers