Cree, Inc. High Power LEDs - White CXA1512-0000-000F0HM20E3

Description
High Power LEDs - White WHITE, 1380lm
Datasheet
Description
High Power LEDs - White WHITE, 1380lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1512-0000-000F0HM20E3
High Power LEDs - White CXA1512-0000-000F0HM20E3
High Power LEDs - White WHITE, 1380lm

High Power LEDs - White WHITE, 1380lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1512-0000-000F0HM20E3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers