Cree, Inc. High Power LEDs - White CXA1512-0000-000F00M20E8

Description
High Power LEDs - White White, 1380lm
Datasheet
Description
High Power LEDs - White White, 1380lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1512-0000-000F00M20E8
High Power LEDs - White CXA1512-0000-000F00M20E8
High Power LEDs - White White, 1380lm

High Power LEDs - White White, 1380lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1512-0000-000F00M20E8
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details