Cree, Inc. High Power LEDs - White CXA1507-0000-000F0HG450G

Description
High Power LEDs - White White, 840lm
Datasheet
Description
High Power LEDs - White White, 840lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1507-0000-000F0HG450G
High Power LEDs - White CXA1507-0000-000F0HG450G
High Power LEDs - White White, 840lm

High Power LEDs - White White, 840lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1507-0000-000F0HG450G
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED with lens - SML-S13YT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details