Cree, Inc. High Power LEDs - White CXA1507-0000-000F00H257F

Description
High Power LEDs - White WHITE, 900lm
Datasheet
Description
High Power LEDs - White WHITE, 900lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1507-0000-000F00H257F
High Power LEDs - White CXA1507-0000-000F00H257F
High Power LEDs - White WHITE, 900lm

High Power LEDs - White WHITE, 900lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1507-0000-000F00H257F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED White Lighting - 846-1090-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 90 degrees
View Details