Cree, Inc. High Power LEDs - White CXA1304-0000-000F0UA450F

Description
High Power LEDs - White WHITE, 355lm
Datasheet
Description
High Power LEDs - White WHITE, 355lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1304-0000-000F0UA450F
High Power LEDs - White CXA1304-0000-000F0UA450F
High Power LEDs - White WHITE, 355lm

High Power LEDs - White WHITE, 355lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1304-0000-000F0UA450F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness LED - C503D-WAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Circular LED lamp - SLR-332YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers