Wolfspeed Silicon Carbide Diode CPW6-1200-Z010A

Description
This is the 6th generation of high voltage, high performance Z-Rec silicon carbide Schottky diode in a packageless bare die format to be implemented into any custom module design. The lower forward voltage, smaller reverse leakage current, zero reverse recovery, and high thermal conductivity make this Schottky diode ideal for high frequency switching applications including high density DC to DC converters. This Schottky diode can be used in conjunction with either IGBT or MOSFET as an anti-parallel diode, or as a rectifier. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Solar Inverters Motor Drives EV Chargers UPS Industrial Power Supplies
Request a Quote Datasheet
Description
This is the 6th generation of high voltage, high performance Z-Rec silicon carbide Schottky diode in a packageless bare die format to be implemented into any custom module design. The lower forward voltage, smaller reverse leakage current, zero reverse recovery, and high thermal conductivity make this Schottky diode ideal for high frequency switching applications including high density DC to DC converters. This Schottky diode can be used in conjunction with either IGBT or MOSFET as an anti-parallel diode, or as a rectifier. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Solar Inverters Motor Drives EV Chargers UPS Industrial Power Supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - CPW6-1200-Z010A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
CPW6-1200-Z010A
Silicon Carbide Diode CPW6-1200-Z010A
This is the 6th generation of high voltage, high performance Z-Rec silicon carbide Schottky diode in a packageless bare die format to be implemented into any custom module design. The lower forward voltage, smaller reverse leakage current, zero reverse recovery, and high thermal conductivity make this Schottky diode ideal for high frequency switching applications including high density DC to DC converters. This Schottky diode can be used in conjunction with either IGBT or MOSFET as an anti-parallel diode, or as a rectifier. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Solar Inverters Motor Drives EV Chargers UPS Industrial Power Supplies

This is the 6th generation of high voltage, high performance Z-Rec silicon carbide Schottky diode in a packageless bare die format to be implemented into any custom module design. The lower forward voltage, smaller reverse leakage current, zero reverse recovery, and high thermal conductivity make this Schottky diode ideal for high frequency switching applications including high density DC to DC converters. This Schottky diode can be used in conjunction with either IGBT or MOSFET as an anti-parallel diode, or as a rectifier.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior

Applications

  • Solar Inverters
  • Motor Drives
  • EV Chargers
  • UPS
  • Industrial Power Supplies
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number CPW6-1200-Z010A
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes, Rectifiers - Single - 30EPF06PBF - 1128021-30EPF06PBF - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details