Cree, Inc. LED Indication - Discrete CP41B-WGS-CM0P0234

Description
"White, Cool 9000K LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"White, Cool 9000K LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-WGS-CM0P0234-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-WGS-CM0P0234-ND
LED Indication - Discrete CP41B-WGS-CM0P0234-ND
"White, Cool 9000K LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

"White, Cool 9000K LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
CP41B-WGS-CM0P0234
Standard LEDs - Through Hole CP41B-WGS-CM0P0234
Standard LEDs - Through Hole White LED

Standard LEDs - Through Hole White LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CP41B-WGS-CM0P0234-ND CP41B-WGS-CM0P0234
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type White
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details