"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | CP41B-GFS-CM0Q0694-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | "4-DIP (0.200"", 5.08mm)" |
| LED Type | Green |
| Peak Wavelength | 527 nm (5270 Å) |
| Viewing Angle | 70 degrees |