Cree, Inc. LED Indication - Discrete CP41B-GFS-CM0N0784

Description
"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-GFS-CM0N0784-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-GFS-CM0N0784-ND
LED Indication - Discrete CP41B-GFS-CM0N0784-ND
"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CP41B-GFS-CM0N0784-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers