"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Standard LEDs - Through Hole 100DG AMB STNDOF P4 LED 591NM 2.5V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CP41B-AHS-CM0Q0264-ND | CP41B-AHS-CM0Q0264 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | "4-DIP (0.200"", 5.08mm)" | |
| LED Type | Amber | |
| Peak Wavelength | 591 nm (5910 Å) |