Cree, Inc. LED Indication - Discrete CP41B-ADS-CM0P0454

Description
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-ADS-CM0P0454-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-ADS-CM0P0454-ND
LED Indication - Discrete CP41B-ADS-CM0P0454-ND
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
CP41B-ADS-CM0P0454
Standard LEDs - Through Hole CP41B-ADS-CM0P0454
Standard LEDs - Through Hole Amber LED

Standard LEDs - Through Hole Amber LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CP41B-ADS-CM0P0454-ND CP41B-ADS-CM0P0454
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details