Cree, Inc. Standard LEDs - Through Hole CP41A-AFS-CL0P0354

Description
Standard LEDs - Through Hole Amber
Datasheet
Description
Standard LEDs - Through Hole Amber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
CP41A-AFS-CL0P0354
Standard LEDs - Through Hole CP41A-AFS-CL0P0354
Standard LEDs - Through Hole Amber

Standard LEDs - Through Hole Amber

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CP41A-AFS-CL0P0354
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3590CB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers