Cree, Inc. LED White Lighting CMU2236-0000-000N0H0A35G

Description
LED Lighting XLamp® CMU2236 White, Warm 3500K 3-Step MacAdam Ellipse 33.7V 990mA 115° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting XLamp® CMU2236 White, Warm 3500K 3-Step MacAdam Ellipse 33.7V 990mA 115° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-CMU2236-0000-000N0H0A35G-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® CMU2236 White, Warm 3500K 3-Step MacAdam Ellipse 33.7V 990mA 115° 2-SMD, No Lead

LED Lighting XLamp® CMU2236 White, Warm 3500K 3-Step MacAdam Ellipse 33.7V 990mA 115° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-CMU2236-0000-000N0H0A35G-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details