LED Lighting XLamp® CMU1003 White, Cool 5700K 5-Step MacAdam Ellipse 33.7V 90mA 115° 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-CMU1003-0000-000N0B0A57E-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, No Lead |
| LED Type | White |
| Color Temperature | 5700 K |