Cree, Inc. High Power LEDs - White CMT1925-0000-000N0B0A57E

Description
High Power LEDs - White COB White LED CMT1925-36V
Datasheet
Description
High Power LEDs - White COB White LED CMT1925-36V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CMT1925-0000-000N0B0A57E
High Power LEDs - White CMT1925-0000-000N0B0A57E
High Power LEDs - White COB White LED CMT1925-36V

High Power LEDs - White COB White LED CMT1925-36V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CMT1925-0000-000N0B0A57E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4080NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details