Wolfspeed 35-W; 9.0 - 10.0 GHz; 28 V; GaN MMIC for Radar Power Amplifiers CMPA901A035F1

Description
The CMPA901A035F1 is a fully matched MMIC housed in a thermally enhanced air cavity package. Operating at 28V, the device is capable of 40W of CW output power. The device can also be operated under pulse conditions. Typical Output Power 40 W Typical Power Gain 23 dB Typical PAE 35% Operation up to 28 V Applications Military Radar Marine Radar Weather Radar Medical Applications
Datasheet
Description
The CMPA901A035F1 is a fully matched MMIC housed in a thermally enhanced air cavity package. Operating at 28V, the device is capable of 40W of CW output power. The device can also be operated under pulse conditions. Typical Output Power 40 W Typical Power Gain 23 dB Typical PAE 35% Operation up to 28 V Applications Military Radar Marine Radar Weather Radar Medical Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35-W; 9.0 - 10.0 GHz; 28 V; GaN MMIC for Radar Power Amplifiers - CMPA901A035F1 - Wolfspeed
Durham, NC, United States
35-W; 9.0 - 10.0 GHz; 28 V; GaN MMIC for Radar Power Amplifiers
CMPA901A035F1
35-W; 9.0 - 10.0 GHz; 28 V; GaN MMIC for Radar Power Amplifiers CMPA901A035F1
The CMPA901A035F1 is a fully matched MMIC housed in a thermally enhanced air cavity package. Operating at 28V, the device is capable of 40W of CW output power. The device can also be operated under pulse conditions. Typical Output Power 40 W Typical Power Gain 23 dB Typical PAE 35% Operation up to 28 V Applications Military Radar Marine Radar Weather Radar Medical Applications

The CMPA901A035F1 is a fully matched MMIC housed in a thermally enhanced air cavity package. Operating at 28V, the device is capable of 40W of CW output power. The device can also be operated under pulse conditions.

  • Typical Output Power 40 W
  • Typical Power Gain 23 dB
  • Typical PAE 35%
  • Operation up to 28 V

Applications

  • Military Radar
  • Marine Radar
  • Weather Radar
  • Medical Applications
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category Power Amplifiers
Product Number CMPA901A035F1
Product Name 35-W; 9.0 - 10.0 GHz; 28 V; GaN MMIC for Radar Power Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products